The BC858CDXV6T1 from ON Semiconductor is a high-quality PNP bipolar junction transistor (BJT) that offers excellent amplification and switching characteristics. This semiconductor device is designed for general-purpose applications and is commonly used in signal processing, power management, and other electronic circuits.
Constructed with ON Semiconductor's advanced manufacturing technology, the BC858CDXV6T1 ensures reliable performance and consistent quality. It features a compact SOT-563 surface-mount package, which is ideal for space-constrained applications and allows for high-density PCB layouts.
Key Features:
- PNP Bipolar Junction Transistor: Suitable for use as an amplifier or switch in electronic circuits.
- High Collector-Emitter Voltage (VCEO): Capable of withstanding up to -30V, providing a good margin for various applications.
- Collector Current (IC): The transistor can handle a continuous collector current of up to -100mA, making it suitable for driving moderate loads.
- Low Collector-Emitter Saturation Voltage: This feature ensures lower power dissipation when the transistor is in the on state.
- High Current Gain Bandwidth Product (fT): With a transition frequency typically around 100MHz, it is well-suited for amplification of high-frequency signals.
- RoHS Compliant: Meets environmental standards by avoiding the use of hazardous substances.
Applications:
- Signal amplification in audio and video equipment
- Power management in portable devices
- Driver stages in amplifiers
- Switching operations in consumer electronics
- Control circuits in embedded systems
The BC858CDXV6T1 PNP transistor is an essential component for designers and engineers looking for a reliable and efficient solution for their electronic designs. Its combination of high performance, compact size, and ON Semiconductor's commitment to quality makes it a valuable choice for a wide range of applications.