The BCR519 is a digital NPN Bipolar Junction Transistor (BJT) with integrated resistors from Infineon Technologies (formerly Siemens). It's designed to reduce the component count in a circuit by integrating bias resistors, simplifying the design process and saving board space.
Applications:
- Switching circuits
- Digital circuits
- Inverter circuits
- Driver circuits
Features:
- Integrated resistors (R1 = 10 kΩ, R2 = 47 kΩ)
- Reduces component count
- Simplifies circuit design
- Small SMD package
Benefits:
- Reduced system cost
- Space saving on the printed circuit board (PCB)
- Improved performance through optimized resistor values
- Simplified manufacturing process
The BCR519 is suitable for applications where a straightforward switching function is required with minimal external components. The integrated resistors provide a stable bias, which helps guarantee reliable circuit performance. It's available in various small surface-mount packages like SOT-323, making it very useful in compact designs.
Technical Specifications (typical):
- Collector-Emitter Voltage: 50 V
- Collector Current: 100 mA
- Total Power Dissipation: ~250 mW (dependent on package and ambient temperature)
- DC Current Gain: Dependent on variant (refer to the datasheet)