The ON Semiconductor L780S15 is a robust positive voltage regulator designed to offer a fixed output with high accuracy. This component is part of ON Semiconductor's L78 series, known for their reliability and consistency in performance. The L780S15 specifically provides a 15V fixed output voltage, making it an ideal choice for a variety of electronic applications requiring a stable voltage supply.
Key Features
- Output Voltage: 15V fixed output, which is suitable for a broad range of applications, including digital circuits, microcontrollers, and other sensitive electronic devices.
- Output Current: Capable of delivering up to 1.5A of output current, which is sufficient for many medium-power requirements.
- Thermal Overload Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating and potential damage.
- Short Circuit Protection: The L780S15 features built-in short circuit protection to ensure the safety and longevity of both the regulator and the connected load.
- Low Dropout Voltage: The regulator operates efficiently with a low dropout voltage, enhancing its performance in various applications.
Applications
The L780S15 voltage regulator is versatile and can be used in a multitude of applications, including:
- Power supplies for consumer electronics
- Linear power adapters
- On-board DC/DC converters
- Automotive electronics
- Industrial control systems
Package and Quality
The L780S15 is available in several package types, including TO-220, TO-220FP, and D2PAK, providing flexibility in design for different space and mounting requirements. ON Semiconductor ensures that each device meets rigorous quality standards, offering reliability and performance that engineers and designers can trust for their critical applications.
Conclusion
With its fixed 15V output, ample current capability, and protection features, the ON Semiconductor L780S15 voltage regulator is an excellent choice for ensuring a stable power supply in a wide array of electronic devices. Its robust design and versatile packaging options make it a go-to component for engineers looking to incorporate a reliable voltage regulation solution into their designs.