EN
  • EN
  • DE

LA1837M-MPB

Part No LA1837M-MPB
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description IC AM/FM 1CHIP HOME TUNER S596
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose AM, FM, Tuner
RF Type AM, FM
Case / Package MFP30SD
Win Source Part Number 070645-LA1837M-MPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA1837M-MPB CAD Model

Description

The LA1837M-MPB is a state-of-the-art integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is crafted to meet the rigorous demands of modern electronic applications, providing a reliable and high-performance solution for a variety of uses.

Key Features

  • High Integration: The LA1837M-MPB is a highly integrated IC that combines multiple functions into a single chip, which helps in reducing the overall component count in the circuit design.
  • Energy Efficiency: With ON Semiconductor's commitment to energy efficiency, this IC is designed to operate with minimal power consumption, making it ideal for battery-powered devices and applications where power efficiency is critical.
  • Durability: The product is built to be robust and durable, capable of withstanding harsh environments and providing a long operational lifespan.
  • Compact Form Factor: The small footprint of the LA1837M-MPB makes it suitable for use in space-constrained applications, without compromising on functionality or performance.

Applications

The versatile nature of the LA1837M-MPB allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Power management solutions

Technical Specifications

The LA1837M-MPB boasts impressive technical specifications that ensure optimal performance in various applications:

  • Operating Temperature Range: Specified by the manufacturer to ensure reliable operation under different environmental conditions.
  • Package Type: The IC is available in a manageable package that facilitates easy integration into PCB designs.
  • Quality and Reliability: ON Semiconductor's commitment to quality means that the LA1837M-MPB is manufactured to the highest standards, ensuring reliability and performance consistency.

In conclusion, the LA1837M-MPB from ON Semiconductor represents a blend of innovation, efficiency, and reliability. Whether for consumer, automotive, industrial, or communication applications, this IC delivers the performance and durability required for today's demanding electronics.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess