EN
  • EN
  • DE

LA5693MD-AH

Part No LA5693MD-AH
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC REG DVR WATCHDOG 8MFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package 8-MFP
Base Product Number LA5693
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 804959-LA5693MD-AH
Ultra Librarian 3D Model Ultra Librarian LA5693MD-AH CAD Model

Description

The LA5693MD-AH is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This versatile component is engineered to cater to a wide array of applications, particularly excelling in power management solutions. It is a testament to ON Semiconductor's commitment to innovation, reliability, and efficiency in their products.

Key Features

  • Voltage Regulation: The LA5693MD-AH is designed to maintain a stable voltage level, which is crucial for the consistent performance of electronic devices.
  • Power Efficiency: This IC maximizes power efficiency, reducing energy consumption and heat generation, which can extend the life of the product it is used in.
  • Compact Design: The small footprint of the LA5693MD-AH makes it an ideal choice for space-constrained applications.
  • Robust Construction: Built to meet stringent quality standards, the LA5693MD-AH is robust and reliable, ensuring long-term performance even under challenging conditions.

Applications

The LA5693MD-AH is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications

Below are some of the technical specifications that make the LA5693MD-AH an outstanding choice for your power management needs:

  • Operational Temperature Range: Specified for performance across a wide temperature range.
  • Package Type: Available in a surface-mount package that is suitable for automated assembly processes.
  • Quality Assurance: Manufactured in facilities that are certified for international quality standards.

With its combination of features, the LA5693MD-AH from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution. Its adaptability to various environments and applications makes it a versatile component for your electronic designs.

You May Also Be Interested in

Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess