EN
  • EN
  • DE

LA5756-MDB-E

Part No LA5756-MDB-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4.2A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 32V
Output Voltage 1.26V
Output Voltage MAX 32V
Output Current 4.2A (Switch)
Frequency - Switching 80kHz
Synchronous Rectifier No
Operating Temperature Range -30°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package 220-5HMDB
Manufacturer Homepage www.onsemi.com
Win Source Part Number 731841-LA5756-MDB-E
Popularity Medium
Supply and Demand Status Limited
Family Name LA5756
Introduction Date June 22, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian LA5756-MDB-E CAD Model

Description

ON Semiconductor LA5756-MDB-E Voltage Regulator

The LA5756-MDB-E from ON Semiconductor is a robust, high-performance voltage regulator designed to maintain a stable voltage level in a variety of electronic applications. This regulator is a monolithic integrated circuit that offers a fixed output with high accuracy, making it an ideal choice for providing stable power to sensitive electronic components.

Key Features

  • Output Voltage: The device provides a precise fixed output voltage, ensuring consistent performance and reliability for the systems it powers.
  • High Efficiency: With its high efficiency, the LA5756-MDB-E minimizes power loss, making it suitable for energy-sensitive designs.
  • Low Dropout: The low dropout feature allows the regulator to continue to provide a stable output voltage even when the input voltage is very close to the output voltage, which is beneficial for battery-operated devices.
  • Thermal Protection: The built-in thermal shutdown function protects the device from overheating, which enhances the safety and longevity of both the regulator and the application it serves.
  • Overcurrent Protection: The device includes overcurrent protection to prevent damage from high current conditions, ensuring a reliable power supply under various load circumstances.

Applications

The LA5756-MDB-E is versatile and can be used in a wide range of applications, including:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment
  • Battery-powered devices

Product Specifications

The LA5756-MDB-E operates within a specific range of parameters:

  • Input Voltage Range: The device supports an input voltage range suitable for various applications.
  • Output Current: It can deliver an output current that meets the needs of a broad spectrum of electronic devices.
  • Package: The regulator comes in a robust package designed for easy integration into a wide variety of electronic systems.

In conclusion, the LA5756-MDB-E voltage regulator from ON Semiconductor is a reliable and efficient solution for maintaining a stable voltage in electronic circuits. Its protection features and high accuracy make it a valuable component for any power management system.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 906 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess