EN
  • EN
  • DE

LA6393AM-TEL61

Part No LA6393AM-TEL61
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74205-LA6393AM-TEL61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6393AM-TEL61 CAD Model

Description

ON Semiconductor LA6393AM-TEL61: High-Performance Operational Amplifier

The LA6393AM-TEL61 from ON Semiconductor is a high-quality operational amplifier that offers a perfect blend of features for a wide range of applications. This integrated circuit is designed to deliver high-speed performance while maintaining low power consumption, making it an ideal choice for battery-operated devices and energy-efficient projects.

Key Features

  • Low Voltage Operation: The LA6393AM-TEL61 is capable of operating at low voltages, starting from as low as 2V, which is perfect for portable electronic devices.
  • High-Speed Performance: With its fast response time, this op-amp is suited for applications that require rapid signal processing, such as audio equipment, sensors, and communication devices.
  • Low Power Consumption: The device is optimized for low power usage, ensuring that your application remains energy-efficient, which is critical for prolonging battery life in portable applications.
  • Stable Operation: ON Semiconductor has designed the LA6393AM-TEL61 to be stable over a wide range of operating conditions, ensuring reliable performance in diverse environments.
  • Small Package: The compact SMD package allows it to be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the LA6393AM-TEL61 makes it suitable for a variety of applications, including but not limited to:

  • Portable Audio Devices
  • Signal Conditioning Systems
  • Analog Filters
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Medical Devices

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the LA6393AM-TEL61 is no exception. It is manufactured using the latest semiconductor technologies, ensuring high reliability and performance. The operational amplifier is also RoHS compliant, adhering to environmental standards and regulations.

Whether you're designing a sophisticated audio system, a precision sensor interface, or any other application that requires a high-performance op-amp, the LA6393AM-TEL61 from ON Semiconductor is an excellent choice that combines functionality, efficiency, and reliability.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Conexant Systems
Lowest to $5.0427
Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Texas Instruments
Lowest to $10.3783
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
ON Semiconductor
Lowest to $0.0093

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess