EN
  • EN
  • DE

LA6581DMR2G

Part No LA6581DMR2G
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 500mA
Supply Voltage - Operating 2.2 V to 16 V
Voltage - Load 2.2 V to 16 V
Temperature Range - Operating -30°C to 100°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 8-Micro
Win Source Part Number 1011374-LA6581DMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6581DMR2G CAD Model

Description

ON Semiconductor LA6581DMR2G: A Versatile Motor Driver Solution

The LA6581DMR2G, a high-performance motor driver from ON Semiconductor, is designed to seamlessly drive a variety of motors, making it an ideal choice for a broad range of applications. This integrated circuit is tailored to cater to the needs of designers and engineers who require a reliable and efficient motor control solution.

Key Features

  • Voltage Range: The LA6581DMR2G operates over a wide voltage range, which allows for flexible usage in different system configurations. This feature is particularly beneficial for applications that have variable power supply conditions.
  • Output Current: With its ability to deliver substantial output current, this motor driver can handle motors that require higher currents without the need for additional components, simplifying the design and reducing the overall system cost.
  • Protection Mechanisms: The device includes multiple built-in protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and reliability of both the motor driver and the motor itself.
  • Package Type: The LA6581DMR2G is available in a compact package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of board space, enabling a more compact overall design.

Applications

The ON Semiconductor LA6581DMR2G is versatile enough to be used across a wide array of motor-driven applications. It is particularly well-suited for:

  • Consumer electronics
  • Automotive systems
  • Industrial automation
  • Office equipment
  • Robotics

Whether it is for controlling small fans in consumer electronics, driving actuators in automotive systems, or managing motors in industrial conveyor belts, the LA6581DMR2G provides a robust and efficient solution.

Conclusion

The LA6581DMR2G from ON Semiconductor stands out as a highly capable motor driver that offers designers the flexibility, reliability, and performance needed for today's demanding motor control applications. Its comprehensive set of features and protections, combined with its ease of integration into various systems, make it a go-to choice for those looking to optimize their motor-driven designs.

You May Also Be Interested in

ON Semiconductor
IC DVR EXPD 25V 0.8A VEC8
Lowest to $2.9105
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC REG SW SMART SLAVE QFN / Driver
Lowest to $16.3637

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess