EN
  • EN
  • DE

LA6589HL-TE-L

Part No LA6589HL-TE-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74310-LA6589HL-TE-L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA6589HL-TE-L CAD Model

Description

The LA6589HL-TE-L from ON Semiconductor is a highly efficient motor driver IC designed for precision control of stepper and DC motors. This versatile driver is an ideal solution for a wide range of applications requiring accurate motor control, such as office automation, industrial equipment, and consumer electronics.

Key Features

  • Integrated Dual H-Bridge: The LA6589HL-TE-L is equipped with dual H-bridge drivers, which allows for bidirectional control of two DC motors or one stepper motor.
  • High Voltage Operation: This motor driver is capable of operating at high voltages, making it suitable for various motor types and ensuring compatibility with a broad range of applications.
  • Low ON-Resistance: The low ON-resistance of the output stage ensures high efficiency and low heat generation, which is crucial for maintaining the longevity and reliability of both the IC and the motor.
  • Thermal Shutdown Feature: The built-in thermal shutdown function protects the device from overheating, enhancing the safety and durability of the motor driver.
  • Multiple Control Modes: It offers various control modes, including PWM control, which provides flexibility in motor speed and torque management.

Applications

  • Automated office machines like printers and copiers
  • Industrial automation equipment
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics requiring precise motor operations

Technical Specifications

Parameter Value
Motor Type Stepper, DC
Output Configuration Dual H-Bridge
Operating Voltage High Voltage
Output Current Check datasheet
Package / Case Check datasheet
Mounting Type Surface Mount

For detailed information about the LA6589HL-TE-L motor driver, including its full electrical characteristics and operational guidelines, please refer to the official ON Semiconductor datasheet and product documentation.

You May Also Be Interested in

Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Conexant Systems
Lowest to $5.0427
Leshan Radio
Switching diode
Lowest to $0.0295
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess