EN
  • EN
  • DE

LA73026

Part No LA73026
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74437-LA73026
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA73026 CAD Model

Description

The ON Semiconductor LA73026 is a cutting-edge analog switch designed to deliver high performance in a variety of applications. This versatile component is well-suited for use in audio, video, and data signal switching, thanks to its low on-resistance and high off-impedance. Its compact size and low power consumption make it an excellent choice for portable and battery-powered devices.

Key Features

  • Low On-Resistance: The LA73026 boasts a very low on-resistance, which minimizes signal loss and ensures high-quality signal transmission.
  • High Off-Impedance: Its high off-impedance prevents leakage currents when the switch is in the off state, preserving signal integrity.
  • Wide Operating Voltage Range: With an operating voltage range that accommodates various application needs, this analog switch is highly adaptable.
  • Fast Switching Speed: The device's fast switching speed enables quick signal routing, which is crucial for high-speed data and video applications.
  • Low Power Consumption: Designed for efficiency, the LA73026 consumes minimal power, making it ideal for energy-sensitive applications.

Applications

The LA73026's robust feature set makes it suitable for a diverse range of applications. It can be used in:

  • Audio and video signal routing
  • Data acquisition systems
  • Test and measurement equipment
  • Communication devices
  • Portable electronics

Technical Specifications

Parameter Value
On-Resistance Typically low
Off-Impedance High
Operating Voltage Range Wide
Switching Speed Fast
Power Consumption Low

With its exceptional performance and reliability, the ON Semiconductor LA73026 analog switch is a top choice for designers looking to enhance the functionality and efficiency of their electronic systems.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Conexant Systems
Lowest to $5.0427

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5964 $59.7172
55+ $2.1298 $117.1390
84+ $2.0640 $173.3760
116+ $1.9970 $231.6520
150+ $1.9300 $289.5000
201+ $1.7313 $347.9913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess