EN
  • EN
  • DE

LA78040B-S-E

Part No LA78040B-S-E
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO CONTROLLER TO220-7 / Video Controller IC 7-220H Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr onsemi
Package Tube
Product Status Obsolete
Function Controller
Mounting Type Through Hole
Package / Case TO-220-7 Formed Leads
Supplier Device Package 7-220H
Base Product Number LA7804
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LA78040B-S-E-ON,ONSONSLA78040B-S-E
Standard Package 50
Win Source Part Number 1137933-LA78040B-S-E
Ultra Librarian 3D Model Ultra Librarian LA78040B-S-E CAD Model

Description

The LA78040B-S-E is a high-performance vertical deflection output IC designed by ON Semiconductor, specifically tailored for TV and CRT display applications. This integrated circuit is engineered to deliver a robust and reliable vertical deflection output, which is a critical component in the generation of raster scan for CRT displays.

Key Features

  • High Maximum Oscillation Frequency: The LA78040B-S-E operates at a high frequency, ensuring smooth vertical scanning for superior image quality.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power usage in electronic devices, making it an environmentally friendly choice.
  • Thermal Protection Circuit: The built-in thermal protection circuit prevents the IC from overheating, enhancing the durability and longevity of the product.
  • Excellent Output Current Capacity: This IC can deliver a substantial output current, which is necessary for driving the yoke of a CRT display effectively.

Applications

The LA78040B-S-E is ideally suited for use in a wide range of television sets and computer monitors that rely on CRT technology. Its reliability and performance make it a preferred choice for manufacturers looking to produce high-quality display devices.

Product Specifications

Parameter Value
Package SIP-7H
Mounting Type Through Hole
Operating Temperature -20°C to +85°C
Supply Voltage Typically 24V

Ordering Information

The ON Semiconductor LA78040B-S-E is available for order under the product number LA78040B-S-E. For bulk purchases or more detailed information, customers are encouraged to contact ON Semiconductor directly or visit their authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess