The LA7835 from ON Semiconductor is a high-performance vertical deflection output Integrated Circuit (IC) designed for use in TV and monitor applications. This IC is specifically engineered to drive the vertical deflection yoke in CRT displays, ensuring precise control and reliable operation for a superior visual experience.
Key Features
- High Output Current: Capable of delivering a substantial amount of current, the LA7835 can drive the vertical deflection coils with the power needed for crisp and stable images.
- Thermal Protection: Integrated thermal shutdown circuitry protects the IC from overheating, enhancing the durability and longevity of the product.
- Excellent Thermal Stability: The LA7835 maintains consistent performance over a wide temperature range, ensuring reliable operation in various environmental conditions.
- Pump-Up Circuit: The built-in pump-up circuit simplifies the power supply design, reducing external component count and saving on overall system cost.
Applications
The LA7835 is ideal for a variety of applications that require vertical deflection, such as:
- CRT Televisions
- Computer Monitors
- Display Terminals
- Industrial Monitors
Technical Specifications
Here are some of the technical specifications for the LA7835:
- Supply Voltage: Typically 24V, with a wide operating range to accommodate different power supply designs.
- Output Current: High peak current capability to ensure robust vertical deflection.
- Package: Available in a SIP (Single Inline Package), which is suitable for high-density mounting and saves on PCB space.
With the LA7835, ON Semiconductor continues its commitment to delivering high-quality, reliable components for the electronics industry. Whether for repair, replacement, or new designs, the LA7835 is a go-to solution for vertical deflection needs in CRT displays.