EN
  • EN
  • DE

LA8632

Part No LA8632
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74714-LA8632
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA8632 CAD Model

Description

Product Overview: LA8632 from ON Semiconductor

The LA8632 is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to delivering high-performance solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Efficiency: The LA8632 is engineered to provide optimal power efficiency, making it a suitable choice for battery-operated devices and applications where power conservation is critical.
  • Robust Performance: With its sturdy design, the LA8632 ensures reliable operation even under challenging conditions, contributing to the longevity and durability of the end product.
  • Compact Size: ON Semiconductor has packaged the LA8632 in a compact form factor, which allows for more space-efficient designs and is ideal for applications with limited PCB real estate.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring consistent performance across various environmental conditions.

Applications

The LA8632 from ON Semiconductor is versatile and can be used in a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Solutions

Technical Specifications

The technical specifications of the LA8632 include a range of features that highlight its capabilities:

  • Supply Voltage: Details the range of voltages the IC can operate on.
  • Output Current: Specifies the maximum current the device can handle.
  • Efficiency: Indicates the power efficiency rating of the IC.
  • Package Type: Describes the physical packaging and footprint of the IC.

For detailed technical specifications, datasheets, and support resources, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

With its robust feature set and ON Semiconductor's reputation for quality, the LA8632 is an excellent choice for designers and engineers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Leshan Radio
Switching diode
Lowest to $0.0092
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess