The ATMEL93C66 is a high-performance, electrically erasable, programmable read-only memory (EEPROM) device brought to you by Microchip Technology. This EEPROM is part of the popular AT93C series and offers a reliable storage solution for a wide range of applications that require non-volatile memory.
With a storage capacity of 4K, it is organized as either 256 x 16-bit or 512 x 8-bit, the ATMEL93C66 is designed to cater to the flexibility needs of modern electronic systems. The device operates under a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ideal for low-power operations.
This EEPROM features a self-timed write cycle with auto-erase, ensuring data integrity and simplifying the programming process. It boasts a fast write cycle time of only 2ms per byte/word, which allows for rapid updates of memory contents. Additionally, the ATMEL93C66 supports a data retention period of over 100 years, and it can endure a minimum of 1,000,000 write cycles, making it a durable choice for applications that require frequent data updates.
The ATMEL93C66 is available in several package types, including 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead MAP, 8-lead TSSOP, and 8-lead dBGA. This variety ensures that it can be integrated into a wide array of design form factors. The device also features a simple serial interface, which facilitates easy integration into most microcontroller-based systems.
This EEPROM device is perfect for applications that require a small, non-volatile memory area for data storage or calibration values, such as in automotive, industrial, consumer electronics, and telecommunications sectors. With its robust design and proven reliability, the ATMEL93C66 from Microchip Technology stands as a smart choice for designers looking to enhance their systems with a compact and efficient memory solution.