Products specifications

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293774-LB11880
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11880 CAD Model

Description

Introducing the ON Semiconductor LB11880: A Robust Motor Driver Solution

The ON Semiconductor LB11880 is a highly versatile and efficient motor driver designed to cater to a wide range of applications requiring precise motor control. It is an ideal solution for engineers and designers looking to implement a reliable motor driver in their systems, with its robust construction and advanced features ensuring smooth and efficient operation.

Key Features

  • Multiple Motor Control Options: The LB11880 supports various motor types, including stepper motors, DC motors, and brushless DC motors, providing flexibility for different design requirements.
  • Integrated Output Transistors: The device includes built-in output transistors, which significantly reduce the number of external components needed, simplifying the circuit design and saving space on the PCB.
  • High Voltage Operation: With an operating voltage range that accommodates up to 44V, the LB11880 is suitable for applications that require higher voltages, ensuring compatibility with a broad spectrum of motors and systems.
  • Thermal Shutdown Feature: Safety is a priority with the LB11880, which includes a thermal shutdown mechanism that protects the device from overheating, enhancing its reliability and longevity.
  • Low Saturation Voltage: The device is designed with a low saturation voltage, which minimizes power loss and improves overall efficiency, especially critical in battery-powered applications.

Applications

The LB11880 motor driver is engineered to be adaptable for use in various sectors, including but not limited to:

  • Office automation machines
  • Home appliances
  • Industrial equipment
  • Automotive systems

Why Choose LB11880?

ON Semiconductor's LB11880 stands out in the market for its integration of multiple motor driver functions into a single chip, reducing the need for additional components and simplifying the design process. Its ability to handle high voltage and provide thermal protection makes it a reliable choice for demanding applications. Whether you're designing a new product or upgrading an existing system, the LB11880 offers the performance, efficiency, and versatility needed to drive your motors with confidence.

For detailed specifications, application notes, and support documentation, visit the ON Semiconductor website or contact their customer service for personalized assistance with your motor control challenges.

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $0.5766
ECAD model for DRV8876PWPR
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
IC MOTOR DRVR 2.6V-3.6V 30WLCSP / Optical Image Stabilization / Auto Focus Controller & Driver
Lowest to $2.6881
ECAD model for LC898122AXA-VH
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC
Need more? Email Us
ECAD model for STK625-027C-E
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $6.7542
ECAD model for DRV8305NEPHPRQ1
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
STMicroelectronics
IC MOTOR DRIVER PAR 16DIP
Lowest to $2.0452
ECAD model for PBL3717
Sanken
IC MTR DRV UNIPOLAR 3-5.5V 23ZIP / Unipolar 2-Phase Stepping Motor Driver ICs
Need more? Email Us
ECAD model for SLA7081MPR

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention