Products specifications

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel, Serial
Technology Bipolar
Applications General
Output Current 1A
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Voltage - Load 10 V ~ 45 V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Style Through Hole
Package 28-SDIP (0.500", 12.70mm) Exposed Pad
Manufacturer Package 28-HDIP
Win Source Part Number 778297-LB11946-E
Popularity Medium
Supply and Demand Status Limited
Family Name LB11946
Introduction Date February 19, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB11946-E CAD Model

Description

The ON Semiconductor LB11946-E is a high-performance, single-phase bipolar drive motor driver IC that is specifically designed to cater to the needs of modern, compact, and efficient motor driving applications. This versatile component is an ideal choice for driving a variety of motor types, including fan motors, small cooling fans, and other single-phase motors that require precise control and reliable operation.

The LB11946-E boasts an operating voltage range of 4.5V to 5.5V, making it suitable for use in low-voltage applications, such as battery-powered devices. It also features a built-in Hall sensor amplifier, which simplifies the motor control circuit and reduces the number of external components required. This integration not only saves space on the PCB but also contributes to a reduction in overall system costs.

With its high output current capability, the LB11946-E can drive motors with currents up to 0.9A (1.2A peak), ensuring that it can handle a wide range of motor sizes and performance requirements. Additionally, the IC incorporates thermal shutdown circuitry that protects the device from overheating, enhancing the reliability and longevity of both the motor driver and the motor itself.

The LB11946-E features a simple and intuitive control interface that allows for easy implementation into existing designs. It supports both forward and reverse motor rotation, which can be controlled via the logic input pins. This flexibility makes it a versatile choice for designers looking to create systems with bidirectional motor control capabilities.

In summary, the ON Semiconductor LB11946-E motor driver IC is a compact, efficient, and reliable solution for driving single-phase motors in a variety of applications. Its integrated features and ease of use make it an excellent choice for designers looking to create sophisticated motor control systems with minimal design complexity and reduced time to market.

You May Also Be Interested in

ON Semiconductor
FLEXMOS Hex Low-Side MOSFET Pre-Driver
Need more? Email Us
ECAD model for NCV7513AFTG
Allegro MicroSystems, LLC
Sensorless BLDC Motor Controller, QFN-24
Lowest to $4.7801
ECAD model for A89301GESSR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.9298
ECAD model for DRV8840PWP
STMicroelectronics
Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 20SO
Lowest to $2.7962
ECAD model for TEA3718SFPTR
NXP / Nexperia
TTL / CMOS Compatible Inputs PWM Frequencies up to 10 kHz | IC MOTOR DRIVER 5V-40V 20HSOP
Lowest to $36.1833
ECAD model for MC33886PVW
Texas Instruments
IC MOTOR DRIVER PWM 10WSON
Lowest to $0.9007
ECAD model for DRV10866DSCR
Texas Instruments
IC MOTOR DRIVER PAR 28HTSSOP
Lowest to $1.2104
ECAD model for DRV8812PWPR
Texas Instruments
H-Bridge Motor Driver 48-Pin HTSSOP EP T/R / IC MOTOR DRIVER PAR 48HTSSOP
Lowest to $5.1243
ECAD model for DRV8821DCAR
Grayhill Inc.
ROTARY ENCODER OPT 20PPR 6" CBL / Joystick, 3 - Axis Digital (Mechanical Switch, Pulse) Output
Need more? Email Us
ECAD model for 60A18-8-060C

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 633 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention