EN
  • EN
  • DE
  • IT

LB11963T-TLM-E

Part No LB11963T-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description SINGLE PHASE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175040-LB11963T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB11963T-TLM-E CAD Model

Description

The LB11963T-TLM-E from ON Semiconductor is a high-performance, three-phase brushless motor driver designed to cater to the needs of modern, compact electronic applications. This device is engineered to provide efficient and reliable control for brushless DC motors, making it an ideal choice for a wide range of applications including cooling fans, home appliances, and office equipment.

Key Features:

  • Three-Phase Brushless Motor Control: The LB11963T-TLM-E is capable of driving three-phase brushless motors, which are known for their efficiency and longevity.
  • Low Voltage Operation: This motor driver operates at a low voltage range, making it suitable for portable and battery-powered devices.
  • High Output Current Capability: It can deliver a high output current, which is essential for applications requiring a significant amount of torque.
  • Integrated Hall Sensor Inputs: The device includes built-in Hall sensor inputs for rotor position detection, facilitating precise motor control.
  • Overcurrent Protection: With an overcurrent protection feature, the LB11963T-TLM-E ensures the safety and durability of the motor and the driver itself.
  • Thermal Shutdown Feature: The thermal shutdown function prevents damage from overheating, further enhancing the device's reliability.

Applications:

  • PC and Server Cooling Fans
  • Blowers and Pumps
  • Home Appliances (such as air purifiers and humidifiers)
  • Office Automation Equipment

The ON Semiconductor LB11963T-TLM-E motor driver is presented in a compact package and is designed with the latest semiconductor technology, offering a blend of performance and energy efficiency. Its robust design and integrated features make it a versatile solution for designers looking to enhance the performance of their motor-driven applications.

Whether you are developing a new product or seeking to improve an existing design, the LB11963T-TLM-E provides a reliable and effective solution for your three-phase brushless motor control needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
Qualcomm
Linear IC
Lowest to $2.6412
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SO
Lowest to $13.0388
Texas Instruments
IC TRANSCEIVER HALF 1/1 8VSON / 1/1 Transceiver Half CAN 8-SON (3x3)
Lowest to $0.5993
Infineon Technologies
IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver LINbus PG-DSO-8
Lowest to $0.9191
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess