EN
  • EN
  • DE
  • IT

LB11988HR-MPB-E

Part No LB11988HR-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR HSOP28H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1.3A
Supply Voltage - Operating 5 V to 22 V
Voltage - Load 5 V to 22 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-HSOP
Win Source Part Number 070694-LB11988HR-MPB-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian LB11988HR-MPB-E CAD Model

Description

The LB11988HR-MPB-E from ON Semiconductor is a high-performance, versatile motor driver IC designed for precision motor control applications. It is an ideal solution for driving small brushed DC motors in a variety of electronic devices such as office automation equipment, home appliances, and personal care products.

Key Features:

  • Supply Voltage Range: The device operates on a wide range of supply voltages, making it suitable for various applications and ensuring compatibility with different types of motors.
  • Output Current: It is capable of delivering a substantial continuous output current, providing the necessary power for driving motors efficiently.
  • Low RDS(on) Transistors: The inclusion of low on-resistance MOSFETs ensures minimal power loss and heat generation, enhancing the overall efficiency of the motor driver.
  • Protection Features: The LB11988HR-MPB-E is equipped with multiple protection features such as thermal shutdown, under-voltage lockout, and overcurrent protection, safeguarding the IC and the motor from potential damage.

Applications:

  • Office Automation Equipment: Ideal for printers, scanners, and copiers where precise motor control is essential.
  • Home Appliances: Can be used in small home appliances like electric toothbrushes, kitchen appliances, and robotic vacuum cleaners.
  • Personal Care Products: Suitable for personal care devices that require compact and efficient motor drivers.

The LB11988HR-MPB-E motor driver from ON Semiconductor is not only powerful but also easy to integrate into various designs due to its compact package. Its robustness and reliability, backed by ON Semiconductor's reputation for quality, make it an excellent choice for designers looking to create sophisticated and durable motor control systems.

Whether you're developing a new product or upgrading an existing one, the LB11988HR-MPB-E provides the performance and features necessary to meet the demands of modern motor-driven applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
Motor Driver DMOS Serial 24-QFN (4x4)
Need more? Email Us
Monolithic Power Systems Inc.
35V 2.8A H-BRIDGE MOTOR DRIVER
Need more? Email Us
Texas Instruments
35-V, 1.5-A QUAD H-BRIDGE MOTOR
Need more? Email Us
Monolithic Power Systems Inc.
SINGLE-PHASE, BLDC, MOTOR DRIVER
Need more? Email Us
Texas Instruments
IC MTRDRV UNIPLR 0-5.5V 24HTSSOP / Unipolar Motor Driver NMOS SPI 24-HTSSOP
Lowest to $1.8295
Sanken
2-PHASE STEPPER MOTOR BIPOLAR DR
Lowest to $43.8698
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $7.7780
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
Bipolar Motor Driver DMOS Serial 28-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess