EN
  • EN
  • DE

LB1667

Part No LB1667
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP14S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 1.5A
Supply Voltage - Operating 6.4 V to 7 V
Voltage - Load 12V, 24V
Temperature Range - Operating -30°C to 80°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 14-MFPS
Win Source Part Number 070696-LB1667
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1667 CAD Model

Description

Introducing the LB1667 Brush Motor Driver from ON Semiconductor

The LB1667 from ON Semiconductor is a high-performance brush motor driver designed to cater to a wide array of applications requiring precise motor control. This versatile device is engineered to provide efficient and reliable operation for brush motors, making it an ideal choice for designers and engineers looking to integrate motor control into their systems.

Key Features

  • Supply Voltage Range: The LB1667 operates on a supply voltage ranging from 4.5V to 16V, accommodating various power requirements for different applications.
  • Output Current: It is capable of delivering an output current of up to 1.5A, ensuring adequate power for small to medium-sized brush motors.
  • Output Saturation Voltage: The device boasts a low output saturation voltage, which contributes to its efficiency by minimizing power loss during operation.
  • Input Control: It features two input control pins that allow for easy direction and speed control of the motor, providing a simple interface for user control.
  • Protection Features: The LB1667 is equipped with thermal shutdown circuitry and an under-voltage lockout function to protect the device and the motor from potential damage caused by abnormal operating conditions.

Applications

The LB1667 is suited for a range of applications, including but not limited to:

  • Office automation machines
  • Home appliances
  • Audio and visual equipment
  • Small industrial equipment

Reliability and Quality

ON Semiconductor is known for its commitment to quality and the LB1667 is no exception. The device is manufactured to high standards, ensuring that each unit meets the rigorous requirements for performance and durability. Whether it's for a high-volume consumer product or a specialized industrial tool, the LB1667 is designed to perform reliably over an extended product lifespan.

With its combination of performance, ease of use, and protective features, the LB1667 brush motor driver from ON Semiconductor stands out as a smart choice for your motor control needs.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess