EN
  • EN
  • DE
  • IT

LB1868M-W-AH

Part No LB1868M-W-AH
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER ON/OFF MFP14S / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number LB1868
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876715-LB1868M-W-AH
Ultra Librarian 3D Model Ultra Librarian LB1868M-W-AH CAD Model

Description

ON Semiconductor LB1868M-W-AH Product Overview

The LB1868M-W-AH from ON Semiconductor is a versatile and efficient motor driver IC designed to cater to a wide array of applications requiring precise motor control. This high-quality component is engineered to drive small brushless DC motors with utmost precision and reliability.

Key Features

  • Motor Type Compatibility: Specifically crafted for small brushless DC motors, the LB1868M-W-AH ensures smooth operation and control.
  • Low Voltage Operation: Operating at a low voltage range, this IC is ideal for portable and battery-powered devices, ensuring energy efficiency and longer battery life.
  • High Output Current: Despite its compact size, the LB1868M-W-AH is capable of delivering a high output current, making it suitable for a variety of demanding applications.
  • Built-in Protection Features: With thermal shutdown and under-voltage lockout features, the IC is well-protected against common electrical issues, enhancing its durability and lifespan.
  • Compact Package: Its small footprint allows for integration into space-constrained designs without compromising performance.

Applications

The LB1868M-W-AH is an ideal solution for driving motors in a range of devices and systems, including but not limited to:

  • Portable electronic devices
  • Office automation machines
  • Medical equipment
  • Small appliances

Technical Specifications

With its advanced technical specifications, the LB1868M-W-AH stands out as a high-performance motor driver IC:

  • Supply Voltage: Operates at low voltages for energy-efficient designs.
  • Output Current: Capable of delivering high current for powerful motor operation.
  • Protection Circuitry: Features include thermal shutdown and under-voltage lockout.
  • Package Type: Available in a compact package, suitable for space-constrained applications.

In summary, the LB1868M-W-AH from ON Semiconductor is a robust and reliable motor driver IC that offers a perfect blend of power, precision, and protection for your motor control needs. Its compact design and energy-efficient operation make it an excellent choice for a wide range of applications.

You May Also Be Interested in

ON Semiconductor
IC HALF BRIDGE DRIVER 24MLP
Lowest to $1.4441
Rohm Semiconductor
IC HALF BRIDGE DRVR 200MA 14SOP
Lowest to $0.7684
Infineon Technologies
IC HALF BRIDGE DRIVER 10A 31PQFN
Lowest to $5.8219
Texas Instruments
IC HALF BRIDGE DRIVER 20A 8VSON
Lowest to $1.7882
ON Semiconductor
MOTION CONTROL ELECTRONIC / Driver
Lowest to $21.8618
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.7975
Infineon Technologies
IC HALF BRIDGE DRIVER 2.4A 23SOP
Lowest to $4.8423
ON Semiconductor
IC BRIDGE DRIVER ON/OFF MFP14S / Driver
Need more? Email Us
ON Semiconductor
IC SPS MOD POWER STAGE PQFN39 / Driver
Lowest to $5.3355

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess