The LB1879M-TE-L from ON Semiconductor is a high-quality motor driver designed to provide efficient control of DC motors. This versatile component is an ideal choice for a wide range of applications, including but not limited to, office automation machines, home appliances, and industrial equipment. Its robust design ensures reliable operation even in demanding environments.
Key Features
- Motor Type Compatibility: The LB1879M-TE-L is compatible with a variety of DC motors, making it a versatile choice for numerous applications.
- Operating Voltage Range: It operates within a wide voltage range, accommodating various power supply requirements for different systems.
- Output Current Capacity: This motor driver is capable of delivering a substantial output current, ensuring that it can handle motors with higher current demands.
- High Efficiency: Designed with efficiency in mind, the LB1879M-TE-L helps in reducing power consumption, which is crucial for battery-powered applications.
- Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, safeguarding the motor driver and the motor itself from potential damage.
- Compact Package: The component comes in a compact package, which is beneficial for designs where space is at a premium.
Applications
The LB1879M-TE-L is suitable for a wide range of applications due to its flexibility and robust performance. Some of the common applications include:
- Office Automation Equipment (printers, scanners, copiers)
- Consumer Electronics (camera lenses, robotic vacuum cleaners)
- Industrial Equipment (automated conveyors, robotics)
- Home Appliances (air conditioners, refrigerators)
Technical Specifications
| Parameter |
Specification |
| Part Number |
LB1879M-TE-L |
| Manufacturer |
ON Semiconductor |
| Package |
Surface-Mount |
| Operating Temperature |
-20°C to +85°C |
| Mounting Type |
Surface Mount |
With the LB1879M-TE-L motor driver, ON Semiconductor continues to demonstrate its commitment to providing innovative solutions that meet the evolving needs of the electronics industry.