EN
  • EN
  • DE

LB1906CL-TLM-E

Part No LB1906CL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75305-LB1906CL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1906CL-TLM-E CAD Model

Description

The LB1906CL-TLM-E from ON Semiconductor is a high-performance, low-voltage motor driver designed for efficient operation and control of small DC motors. This motor driver is ideal for battery-operated applications due to its low operating voltage range and power-saving features. It is commonly used in portable devices, toys, cameras, and other small electronic devices that require precise motor control.

Key Features

  • Operating Voltage: The LB1906CL-TLM-E operates at a low voltage range, typically between 2.0V to 5.5V, making it suitable for battery-powered applications where energy efficiency is crucial.
  • Output Current: It is capable of delivering an output current of up to 1.0A, which is sufficient for driving small DC motors without the need for additional heat sinking.
  • Low Saturation Voltage: The device features low saturation voltage, which minimizes power loss and helps in extending battery life in portable applications.
  • Integrated Protection Circuits: The motor driver includes various protection circuits such as thermal shutdown, under-voltage lockout, and overcurrent protection, ensuring the longevity and reliability of both the motor and the driver.
  • Small Package: Housed in a compact SOP-8 package, the LB1906CL-TLM-E saves valuable board space, which is essential in the design of miniaturized electronic devices.

Applications

The LB1906CL-TLM-E is incredibly versatile and can be used in a wide range of applications where precise motor control and low power consumption are required. Some of the typical applications include:

  • Portable electronic devices
  • Small appliances
  • Battery-operated toys
  • Camera autofocus mechanisms
  • Personal care products

Conclusion

Overall, the ON Semiconductor LB1906CL-TLM-E motor driver is a reliable and efficient solution for designers looking to integrate motor control into their low-voltage or battery-powered applications. Its combination of low power consumption, integrated protection features, and small form factor makes it an excellent choice for a myriad of modern, compact electronic devices.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Lowest to $3.5981
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess