EN
  • EN
  • DE

LB1923M-TLM-E

Part No LB1923M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CTLR PAR/PWM QIP44MA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications General Purpose
Supply Voltage - Operating 4.4 V to 7 V
Temperature Range - Operating -20°C to 80°C (TA)
Mounting SMD (SMT)
Case / Package 44-QIPM
Win Source Part Number 205988-LB1923M-TLM-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1923M-TLM-E CAD Model

Description

The LB1923M-TLM-E from ON Semiconductor is a high-performance motor driver IC designed for precision control of DC motors. This compact and efficient integrated circuit is an ideal choice for a wide range of applications, including office automation equipment, home appliances, and battery-powered devices.

The LB1923M-TLM-E is capable of driving small-sized DC motors with a power supply range of 2.5V to 9.5V, making it versatile for various operating environments. Its low voltage operation is particularly suitable for portable devices where power efficiency is critical. The IC offers a maximum output current of 400mA, providing sufficient drive capability for a range of motor sizes.

This motor driver IC features a built-in H-bridge circuit, which allows for easy forward and reverse motor control without the need for external components. This not only simplifies the design and reduces the PCB space required but also enhances the reliability of the motor control system. The LB1923M-TLM-E includes thermal shutdown circuitry, which protects the IC from overheating, thereby ensuring long-term stability and performance of the motor system.

ON Semiconductor has designed the LB1923M-TLM-E with a focus on ease of use. It comes in a compact SOP-8 package, which is ideal for space-constrained applications. The IC is also characterized by a low standby current, contributing to the energy efficiency of the end product. With its built-in diodes for back electromotive force (EMF) suppression, the LB1923M-TLM-E reduces the need for additional external components and simplifies the overall motor control design.

In summary, the LB1923M-TLM-E motor driver IC from ON Semiconductor stands out for its low voltage operation, high output current capability, integrated H-bridge for bidirectional control, thermal protection features, and a compact form factor. It is a robust and reliable solution for designers looking to drive DC motors with precision and efficiency in their electronic projects.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Toshiba Semiconductor and Storage
Lowest to $1.6232
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8933 $57.8660
49+ $2.3735 $116.3015
76+ $2.2996 $174.7696
104+ $2.2257 $231.4728
135+ $2.1518 $290.4930
180+ $1.9289 $347.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess