EN
  • EN
  • DE

LB1964T-TLM

Part No LB1964T-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75356-LB1964T-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1964T-TLM CAD Model

Description

Introducing the LB1964T-TLM from ON Semiconductor

The LB1964T-TLM is a state-of-the-art motor driver IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact and versatile component is engineered to provide a high-performance solution for controlling small DC motors across a wide range of applications.

Optimized Performance

The LB1964T-TLM boasts an optimized design that ensures smooth and efficient motor operation. It is capable of delivering a continuous output current, making it an ideal choice for applications requiring consistent motor speeds and precise control. With its built-in thermal shutdown feature, the device also offers protection against overheating, ensuring long-term reliability and safety in operation.

Flexible Power Management

This motor driver operates over a broad voltage range, accommodating various power requirements. It is designed to be compatible with low-voltage operations, which makes it particularly suitable for battery-powered devices where power conservation is critical. The LB1964T-TLM's power management capabilities ensure that your device can maintain optimal performance even under fluctuating power conditions.

Compact and Durable Design

The LB1964T-TLM is packaged in a compact TSSOP-14 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise on durability, as the IC is built to withstand the rigors of continuous use in a variety of environments. The robust construction of the LB1964T-TLM ensures that it can handle the demands of daily operation without degradation in performance.

Applications

This versatile motor driver is suitable for a multitude of applications, including but not limited to consumer electronics, office automation equipment, and small industrial devices. Its precise control capabilities make it an excellent choice for portable electronic devices, automated battery-powered toys, and other compact motor-driven products.

Conclusion

ON Semiconductor's LB1964T-TLM motor driver IC combines performance, efficiency, and compactness to meet the demands of modern motor control applications. Whether you are designing a new product or looking to enhance an existing one, the LB1964T-TLM offers a reliable and effective solution for your motor driving needs.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.0349
STMicroelectronics
Lowest to $3.1721
NXP / Nexperia
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess