The ON Semiconductor LB1998L-TE-L is a high-performance motor driver IC designed to deliver efficient and precise control for a range of motor-driven applications. This versatile device is capable of driving both brushed DC motors and stepper motors, making it an ideal choice for designers looking to implement a compact and reliable motor control solution in their projects.
Key Features:
- Motor Type Support: The LB1998L-TE-L supports a wide range of motor types, including brushed DC motors and bipolar stepper motors, providing flexibility for various application requirements.
- Voltage Range: This motor driver operates within a supply voltage range of 10V to 18V, ensuring compatibility with a variety of power supplies and battery configurations.
- Output Current: It is capable of delivering an output current of up to 1A, allowing it to drive motors in medium-power applications.
- Protection Features: The device includes several built-in protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection, enhancing the safety and reliability of the motor control system.
- Control Interface: With its simple control interface, the LB1998L-TE-L can be easily integrated into a wide range of control circuits, from simple manual controls to complex microcontroller-based systems.
Applications:
The LB1998L-TE-L is well-suited for a variety of applications where precise motor control is required. Common uses include:
- Office automation equipment such as printers, copiers, and scanners
- Consumer electronics including cameras and video recorders
- Small appliances and home automation systems
- Industrial equipment and robotics
Package and Quality:
Encased in a compact SOP package, the LB1998L-TE-L is designed for space-constrained applications. ON Semiconductor's commitment to quality ensures that this motor driver delivers consistent performance and reliability, meeting the high standards required in industrial and consumer electronic products.
Conclusion:
With its robust feature set and flexible motor type support, the ON Semiconductor LB1998L-TE-L motor driver IC stands out as a versatile and dependable choice for designers aiming to enhance their motor control systems. Its protective features and ease of integration make it an excellent option for a wide range of applications.