EN
  • EN
  • DE

LB8620M

Part No LB8620M
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75458-LB8620M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB8620M CAD Model

Description

ON Semiconductor LB8620M Motor Driver IC

The ON Semiconductor LB8620M is a highly efficient, low-voltage motor driver IC designed to cater to a wide range of applications requiring precise motor control. This compact and versatile driver is an ideal solution for driving small brushed DC motors in portable devices and consumer electronics.

Key Features:

  • Operating Voltage: The LB8620M operates at a voltage range of 2.4V to 5.5V, making it suitable for battery-operated devices where energy efficiency is paramount.
  • Output Current: It can deliver an output current of up to 1.2A, providing sufficient power for a variety of small to medium-sized motors.
  • Low Saturation Voltage: The low ON-resistance of the output transistors ensures a low saturation voltage, minimizing power loss and heat generation during operation.
  • Integrated Protection Features: The device includes overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and reliability of the motor and the driver itself.
  • Control Flexibility: With its PWM (Pulse Width Modulation) control capability, the LB8620M allows for precise control over motor speed and torque, enabling efficient operation and power management.
  • Compact Package: Housed in a small package, the LB8620M saves valuable board space and is ideal for integration into space-constrained designs.

Applications:

The LB8620M is highly versatile and can be used in various applications, including:

  • Portable electronic devices
  • Consumer electronics such as cameras and toys
  • Small appliances
  • Battery-operated gadgets
  • Healthcare devices like electronic toothbrushes

ON Semiconductor's commitment to quality and performance is evident in the LB8620M motor driver IC. Its blend of power efficiency, control precision, and protective features make it an excellent choice for designers looking to optimize their motor-driven applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $3.5981
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0092
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess