EN
  • EN
  • DE

LB8652T-TLM

Part No LB8652T-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75469-LB8652T-TLM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB8652T-TLM CAD Model

Description

The ON Semiconductor LB8652T-TLM is a state-of-the-art motor driver designed for precision and efficiency. This compact, high-performance device is ideal for a wide range of applications that require reliable motor control, from consumer electronics to industrial automation systems.

Key Features

  • High Efficiency: The LB8652T-TLM is engineered to deliver optimal performance with minimal power loss, making it an eco-friendly solution for modern electronic designs.
  • Versatile Voltage Range: Operating within a voltage range of 2.5V to 9V, this motor driver can accommodate a variety of power sources and is suitable for battery-operated devices.
  • Low RDS(on): The device features low on-resistance, which translates to reduced heat generation and increased reliability over extended periods of use.
  • Compact Package: Housed in a small, surface-mount package, the LB8652T-TLM saves valuable board space and is easy to integrate into space-constrained designs.
  • Protection Features: It comes with built-in thermal shutdown, under-voltage lockout, and over-current protection, ensuring safe operation under various conditions.

Applications

The LB8652T-TLM is versatile enough to be used in a multitude of applications, including but not limited to:

  • Portable electronic devices
  • Office automation machines
  • Home appliances
  • Battery-powered toys
  • Small industrial equipment

Technical Specifications

With its advanced technical specifications, the LB8652T-TLM meets the stringent requirements of modern motor control applications. It supports PWM (Pulse Width Modulation) control, which allows for precise motor speed regulation. The device also has a built-in forward and reverse control function, giving designers the flexibility to create systems that can change the direction of motor rotation without additional components.

In summary, the ON Semiconductor LB8652T-TLM is a highly efficient, reliable, and versatile motor driver that offers exceptional performance in a wide range of applications. Its compact size, combined with its robust protection features, make it an ideal choice for designers looking to create sophisticated and durable motor control systems.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0127
Conexant Systems
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess