EN
  • EN
  • DE

LB8684CL-TLM-E

Part No LB8684CL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75484-LB8684CL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB8684CL-TLM-E CAD Model

Description

ON Semiconductor LB8684CL-TLM-E Motor Driver IC

The LB8684CL-TLM-E from ON Semiconductor is a highly integrated and efficient motor driver IC designed to cater to a wide range of applications that require precise motor control. This advanced motor driver is suitable for driving a two-phase stepping motor or a four-phase stepping motor, which makes it an ideal choice for automation systems, robotics, office automation equipment, and portable devices.

Constructed with cutting-edge technology, the LB8684CL-TLM-E boasts a compact design that allows for space-saving on PCBs, making it a perfect fit for designs where board real estate is at a premium. The device operates from a power supply voltage ranging from 10V to 32V, providing flexibility in various operating environments and ensuring compatibility with a multitude of motor specifications.

The motor driver IC features a built-in translator for easy operation, eliminating the need for an external controller in some cases. This simplifies the design and reduces the time-to-market for products incorporating the LB8684CL-TLM-E. Additionally, the device offers a range of built-in protection features, including thermal shutdown, overcurrent protection, and under voltage lockout, enhancing the reliability and longevity of the motor control application.

Efficiency is at the heart of the LB8684CL-TLM-E design. With its low on-resistance (RON) and optimized power dissipation, the device ensures minimal power loss during operation, which is critical for battery-powered applications. Furthermore, the IC supports micro-stepping control, which allows for smoother and more precise motor movements, leading to improved accuracy in positioning and speed control tasks.

ON Semiconductor's LB8684CL-TLM-E is available in a lead-free, halogen-free package, reflecting the company's commitment to environmental sustainability. The RoHS-compliant package ensures that the product meets global environmental standards, making it a responsible choice for manufacturers looking to minimize their ecological footprint.

In summary, the LB8684CL-TLM-E from ON Semiconductor is a versatile, efficient, and reliable solution for advanced motor control applications. Its integration of features, protection mechanisms, and commitment to sustainability make it a top choice for designers and engineers across various industries.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $6.0684
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Lowest to $3.5981
ON Semiconductor
Lowest to $0.0173
STMicroelectronics
Lowest to $9.7932

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess