EN
  • EN
  • DE

UPC4082C

Part No UPC4082C
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description J-FET INPUT DUAL OPERATIONAL AMPLIFIER     
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 390751-UPC4082C
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC4082C CAD Model

Description

The UPC4082C is a dual operational amplifier manufactured by NEC (now Renesas Electronics). This IC is designed for a variety of analog applications, emphasizing low noise and stable performance. The UPC4082C is particularly useful in audio and instrumentation circuits where clean signal amplification is required.

Applications:

  • Audio Preamplifiers: Used in microphone preamps and audio signal boosters.
  • Active Filters: Implemented in audio equalizers and noise reduction circuits.
  • Instrumentation Amplifiers: Employed in sensor signal conditioning and data acquisition systems.
  • Voltage Followers: Used as buffer amplifiers to isolate sensitive circuits.
  • Line Drivers: Applied to drive audio signals over longer distances with minimal loss.

Features:

  • Dual Operational Amplifier: Contains two independent op-amps.
  • Low Noise: Designed for low noise operation to minimize signal distortion.
  • High Gain: Provides substantial voltage amplification.
  • Wide Supply Voltage Range: Operates with a broad range of supply voltages.
  • Short Circuit Protection: Includes built-in protection against short circuits.

Benefits:

  • Compact Design: Dual op-amp in a single package reduces board space.
  • Cost-Effective: Provides two amplifiers at a lower cost than two individual op-amps.
  • Simplified Circuit Design: Streamlines circuit layout with fewer components.
  • Improved Signal Quality: Low noise design ensures clean and accurate signal reproduction.
  • Reliable Performance: Short circuit protection enhances reliability.

The UPC4082C is typically available in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit). Key specifications include input offset voltage, input bias current, and slew rate, all optimized for low-noise and high-gain performance. Its operating temperature range is typically from -20°C to +75°C, making it suitable for various environments. The low noise design ensures suitability for audio and precision instrumentation applications.

Its compact package and dual amplifier configuration make it ideal for applications where space is limited and multiple amplification stages are required.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Via
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess