EN
  • EN
  • DE

LBZX84C27LT1G

Part No LBZX84C27LT1G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0727+
Reference case SOT23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 714799-LBZX84C27LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LBZX84C27LT1G CAD Model

Description

ON Semiconductor LBZX84C27LT1G Zener Diode

The LBZX84C27LT1G is a high-quality Zener diode manufactured by ON Semiconductor, a leader in semiconductor solutions. This product is designed to provide excellent voltage regulation with a nominal Zener voltage of 27V, making it suitable for a wide range of applications, from voltage stabilization to voltage-sensitive circuit protection.

Key Features

  • Zener Voltage (V<sub>Z): 27V
  • Power Dissipation (P<sub>D): 225mW
  • Package: SOT-23 surface mount
  • Configuration: Single
  • Operating Temperature Range: -55°C to +150°C
  • Standard Zener Breakdown Voltage Range: 2.4V to 47V

The LBZX84C27LT1G offers a tight tolerance on the nominal Zener voltage, ensuring consistent performance across devices. It is designed for optimal operation in electronic circuits where it can limit or regulate voltage spikes, thus protecting sensitive components. This Zener diode is particularly useful in situations where a stable reference voltage is necessary, such as in power supply circuits.

Constructed in a small, surface-mount SOT-23 package, the LBZX84C27LT1G is ideal for high-density circuit boards where space is at a premium. The compact form factor does not compromise on power dissipation, which is rated at 225mW, allowing for sufficient energy handling within its design parameters.

ON Semiconductor's commitment to quality ensures that the LBZX84C27LT1G Zener diode is reliable and durable, capable of withstanding the demanding conditions of industrial, commercial, and consumer electronic applications. The device's operating temperature range of -55°C to +150°C allows for use in environments with extreme temperature variations.

In summary, the LBZX84C27LT1G from ON Semiconductor is a versatile and reliable Zener diode offering excellent voltage regulation capabilities in a compact SOT-23 package. Its robust design and consistent performance make it a preferred choice for engineers and designers working on a variety of electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3,250+ $0.0154 $50.0500
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,130+ $0.0103 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,305 pieces
MOQ: 3250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess