ON Semiconductor LC33832M-70-TLM - SRAM Memory Chip
The LC33832M-70-TLM is a high-performance, low-power Static Random-Access Memory (SRAM) chip developed by ON Semiconductor, a trusted leader in semiconductor solutions. This SRAM chip is designed to provide fast and reliable data storage for a wide range of applications, including embedded systems, telecommunications, computing, and industrial electronics.
Key Features
- Memory Capacity: The device boasts a memory capacity of 32K x 8 bits, providing ample space for critical data storage needs.
- Access Time: With an access time of 70ns, this SRAM chip offers rapid data retrieval, ensuring high-speed performance for time-sensitive operations.
- Single 5V Power Supply: Operating on a single 5V power supply, the LC33832M-70-TLM is optimized for low-power consumption, making it ideal for battery-operated and power-sensitive applications.
- Package Type: The chip is housed in a 28-pin SOP (Small Outline Package), which allows for a compact design and efficient use of PCB space.
- Operating Temperature: It is designed to operate over an industrial temperature range, ensuring reliability and stability across various environments.
Applications
The versatile nature of the LC33832M-70-TLM SRAM makes it suitable for a broad array of applications. It can be integrated into:
- Embedded systems for real-time data processing and storage.
- Telecommunication equipment such as switches and routers that require high-speed memory.
- Computing devices where fast access to temporary data is crucial.
- Industrial control systems where durability and dependability are essential.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The LC33832M-70-TLM SRAM chip is manufactured with precision and is subject to rigorous testing to ensure it meets the high standards expected by the industry. Customers can rely on this SRAM chip to offer consistent performance and longevity, contributing to the overall reliability of their electronic systems.