ON Semiconductor LC33832S-80 Memory Chip
The ON Semiconductor LC33832S-80 is a high-performance, low-power static random-access memory (SRAM) chip designed for a wide range of electronic applications. This memory module is an excellent choice for designers looking for a reliable and efficient solution to enhance the memory capabilities of their systems.
Key Features and Benefits
- Memory Capacity: The LC33832S-80 offers a substantial storage capacity of 32K x 8-bit, providing ample space for critical data storage and retrieval in embedded systems.
- Speed: With an access time of 80 nanoseconds, this SRAM chip allows for rapid data access, which is essential for high-speed computing and real-time applications.
- Low Power Consumption: Designed with energy efficiency in mind, the LC33832S-80 operates with a minimal power draw, making it suitable for battery-powered devices and applications where power conservation is crucial.
- Single 5V Power Supply: The device operates on a single 5V power supply, simplifying the power design of the overall system and reducing the complexity of power management.
- Easy Integration: Featuring a standard 28-pin DIP (Dual In-line Package) or SOP (Small Outline Package), the LC33832S-80 is easily integrated into a variety of circuit boards and is compatible with many microprocessors and microcontrollers.
- Durability: ON Semiconductor is known for producing robust components, and the LC33832S-80 is no exception. It is designed to withstand harsh conditions and provide a stable memory solution over a long operational lifespan.
Applications
The LC33832S-80 is highly versatile and can be used in various applications, including:
- Embedded systems
- Industrial control systems
- Telecommunications equipment
- Automotive electronics
- Portable computing devices
With its combination of speed, reliability, and low power consumption, the ON Semiconductor LC33832S-80 SRAM is an ideal choice for designers and engineers looking to optimize their systems' performance without compromising on power efficiency or durability.