The LC35256AM-15LVHS-TLM is a high-performance CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, renowned for its reliability and speed. This product is designed to meet the demanding requirements of a wide range of applications, including telecommunications, computing, industrial controls, and automotive systems. With a storage capacity of 256 kilobits, it offers ample space for critical data storage and retrieval operations.
Key Features
- Memory Size: 256Kb (32K x 8)
- Access Time: 15 ns, providing quick data access for high-speed operations
- Operating Voltage: 3.3V, which is suitable for low-voltage applications and helps to reduce power consumption
- Package: The device is offered in a 44-pin TSOP (Thin Small Outline Package), which is ideal for space-constrained applications
- Temperature Range: The device operates reliably across a wide temperature range, making it suitable for industrial and automotive applications
- Low Power Consumption: Features low standby and operating currents, which contribute to energy efficiency in portable and battery-powered devices
Applications
The LC35256AM-15LVHS-TLM is versatile and can be used in various applications, including but not limited to:
- Embedded processors and microcontrollers
- Cache memory for CPUs and hard drives
- Networking hardware such as switches and routers
- Automotive electronics and infotainment systems
- Industrial control systems
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The LC35256AM-15LVHS-TLM SRAM is manufactured using advanced processes to ensure high reliability and performance over its operational lifetime. Customers can trust in ON Semiconductor's dedication to maintaining high standards of quality for all their products.