EN
  • EN
  • DE

SPN1072S72RGB

Part No SPN1072S72RGB
Manufacturer SYNC POWER Crop
Catalog HOT - SALES and EOL Components (S)
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 338930-SPN1072S72RGB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPN1072S72RGB CAD Model

Description

The SPN1072S72RGB is a synchronous rectified step-down converter IC, manufactured by SYNC POWER Crop. This converter is designed for applications requiring efficient power conversion from a higher voltage to a lower voltage. By integrating both a high-side MOSFET and a synchronous rectifier, it reduces power losses and improves overall efficiency, making it suitable for battery-powered devices and other applications where efficiency is critical.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices for power management.
  • Battery Chargers: Provides efficient charging for various battery chemistries, including Lithium-ion.
  • Power Banks: Regulates the output voltage for portable power banks.
  • Solid State Drives (SSDs): Powers the internal circuitry of SSDs.
  • Networking Equipment: Used in routers, switches, and other networking devices.

Features:

  • High Efficiency: Synchronous rectification significantly reduces power losses compared to traditional diode rectification.
  • Integrated Power MOSFETs: Simplifies design and reduces the need for external components.
  • Wide Input Voltage Range: Accommodates a variety of input voltage sources.
  • Adjustable Output Voltage: Allows for flexible voltage regulation to meet specific requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Short-Circuit Protection (SCP): Provides protection against short-circuit conditions.
  • Thermal Shutdown Protection (OTP): Prevents damage from overheating.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability and reducing the need for heat sinks.
  • Simplified Circuit Design: Integrated components reduce design complexity and board space.
  • Improved System Stability: Regulated output voltage ensures stable operation of connected components.
  • Enhanced Safety: Protection features prevent damage from over-current, short-circuit, and over-temperature conditions.
  • Compact Solution: Small package size enables integration into space-constrained applications.

Additional Details:

The SPN1072S72RGB typically operates at a fixed switching frequency to optimize the trade-off between efficiency and component size. It also features a soft-start function to limit inrush current during startup, preventing voltage overshoot. The device is usually available in a small surface-mount package. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the manufacturer's datasheet. Proper PCB layout is crucial for optimal performance and thermal management. External components should be selected based on the application requirements and the manufacturer's recommendations.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Lowest to $13.0434
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess