The LC35256DM-70 is a high-speed, low-power Static Random-Access Memory (SRAM) device from ON Semiconductor, renowned for its reliability and performance in a wide array of electronic applications. This SRAM chip boasts a storage capacity of 256 Kilobits, organized as 32,768 words by 8 bits, making it a versatile choice for systems requiring efficient data storage and retrieval without the need for a constant power supply to maintain the data.
Key Features
- Memory Capacity: 256Kb (32K x 8)
- Access Time: 70ns, enabling quick data access and high-speed operation
- Operating Voltage: 5V single power supply, suitable for many standard logic levels and power environments
- Low Power Consumption: Designed for energy efficiency, which is critical for battery-powered and portable devices
- Package: The device comes in a 28-pin SOJ package, which is compact and ideal for space-constrained applications
- Temperature Range: Operating temperature range from 0°C to 70°C, ensuring reliable performance across various environmental conditions
Applications
The LC35256DM-70 SRAM from ON Semiconductor is a versatile memory component that can be used in a variety of applications, such as:
- Embedded systems and microcontroller-based applications
- Telecommunication systems
- Industrial control systems
- Automotive electronics
- Medical equipment
- Portable devices and handheld electronics
Quality and Reliability
ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The LC35256DM-70 SRAM IC is no exception, as it is manufactured using ON Semiconductor's advanced technology processes, ensuring stable operation and longevity for critical data storage needs.
Whether you're designing a new system or upgrading an existing one, the LC35256DM-70 SRAM from ON Semiconductor is an excellent choice for your memory requirements, offering a balanced combination of speed, power efficiency, and robustness.