ON Semiconductor LC35256FM-55U-TLM: A High-Performance CMOS Static RAM
The ON Semiconductor LC35256FM-55U-TLM is a top-notch CMOS static RAM that offers a perfect blend of speed, reliability, and power efficiency. Designed to meet the rigorous demands of modern electronics, this SRAM chip is an ideal choice for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and industrial control units.
Key Features
- Memory Capacity: The LC35256FM-55U-TLM boasts a memory capacity of 256K (32K x 8) which is ample for various data storage needs in complex circuits.
- Access Time: With an impressive access time of 55ns, this SRAM provides quick data retrieval, ensuring high-speed performance for critical applications.
- Operating Voltage: It operates at a single power supply voltage of 5V, which is a standard in the industry, making it compatible with a wide range of other electronic components.
- Package: Encased in a 28-pin SOP (Small Outline Package), the LC35256FM-55U-TLM is designed for surface mount technology, ensuring a compact footprint on PCBs (Printed Circuit Boards).
- Low Power Consumption: The device features low power consumption, which is crucial for battery-powered devices and applications where energy efficiency is paramount.
Applications
The versatility of the LC35256FM-55U-TLM allows it to be used in various applications, such as:
- Portable computing devices
- High-speed microcontrollers
- Telecommunication systems
- Automotive electronics
- Industrial control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the LC35256FM-55U-TLM is no exception. This static RAM is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive-grade applications. With its robust design and proven performance, the LC35256FM-55U-TLM is a reliable choice for designers looking to integrate memory solutions with confidence.