EN
  • EN
  • DE

LC35256FM-70U

Part No LC35256FM-70U
Manufacturer ON Semiconductor
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75884-LC35256FM-70U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC35256FM-70U CAD Model

Description

The LC35256FM-70U is a high-performance CMOS Static Random Access Memory (SRAM) device from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This SRAM module boasts a substantial 256K (32K x 8) bit storage capacity, making it an excellent choice for applications requiring fast access and storage of large amounts of data.

Key Features

  • Memory Capacity: 256K (32K x 8) bits
  • Access Time: 70ns, enabling quick data retrieval and high-speed operation
  • Single 5V Power Supply: Designed for low power consumption, which is ideal for battery-powered devices
  • Low Standby Current: Further reduces power consumption when the device is not in active use
  • Automatic Power-down Feature: The SRAM transitions to a low-power state when not selected, enhancing power efficiency
  • Package: The device comes in a 32-pin SOP (Small Outline Package), which is suitable for surface-mounted design applications

Applications

The LC35256FM-70U SRAM from ON Semiconductor is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Industrial control systems
  • Telecommunication equipment
  • Automotive electronics
  • Portable computing devices
  • Medical instruments

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The LC35256FM-70U SRAM is manufactured with precision and is subject to rigorous testing to ensure it meets the high standards expected by electronic component users. Customers can trust in the durability and performance of this SRAM for their critical data storage needs.

Ordering and Product Information

For detailed product information, technical specifications, and ordering details, interested parties are encouraged to visit ON Semiconductor's official website or contact their local sales representative. The LC35256FM-70U is available for bulk orders, and datasheets are provided to support engineers and product designers in integrating this SRAM into their systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess