The LC36W1000CTLL-10X is a cutting-edge electronic component manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is designed to meet the demands of modern electronic applications, providing high performance, reliability, and efficiency.
Key Features
- High Current Capability: This component is capable of handling a significant amount of current, making it suitable for high-power applications.
- Low Thermal Resistance: The LC36W1000CTLL-10X boasts a low thermal resistance, ensuring that it remains cool even under heavy loads, which is critical for maintaining performance and longevity.
- Compact Design: The compact package allows for easy integration into various circuit designs without requiring excessive space, making it ideal for space-constrained applications.
- Robust Construction: Built with ON Semiconductor's commitment to quality, this product is designed to withstand the rigors of daily use in industrial and commercial environments.
Applications
The versatile nature of the LC36W1000CTLL-10X makes it suitable for a wide range of applications, including:
- Power supply units
- DC-DC converters
- Automotive systems
- Telecommunication infrastructure
- Renewable energy systems
Technical Specifications
| Parameter |
Value |
| Package Type |
CTLL-10X |
| Operating Temperature Range |
-40°C to +125°C |
| Current Rating |
1000 mA |
| Voltage Rating |
36 V |
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The LC36W1000CTLL-10X is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and commercial usage. Customers can trust this component to perform reliably in their critical applications.
Environmental Compliance
ON Semiconductor is dedicated to environmental stewardship. The LC36W1000CTLL-10X is manufactured with eco-friendly practices and complies with various environmental standards, contributing to a greener future.