EN
  • EN
  • DE

LC651152F-4M04-TLM

Part No LC651152F-4M04-TLM
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76247-LC651152F-4M04-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC651152F-4M04-TLM CAD Model

Description

ON Semiconductor LC651152F-4M04-TLM Overview

The LC651152F-4M04-TLM is a sophisticated integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for a wide range of electronic applications. The LC651152F-4M04-TLM is specifically engineered to deliver high performance, reliability, and efficiency, making it an ideal choice for designers looking to optimize their power management and signal processing systems.

Key Features

  • High Integration: The LC651152F-4M04-TLM integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design process.
  • Energy Efficiency: Designed with ON Semiconductor's cutting-edge technology, this product offers excellent energy efficiency, which is crucial for battery-powered devices and applications where power consumption is a concern.
  • Durability: The robust construction ensures long-term reliability even in demanding environments, making it suitable for industrial and automotive applications.
  • Compact Form Factor: The small footprint of the LC651152F-4M04-TLM allows for its use in space-constrained applications without compromising on functionality.

Applications

The versatility of the LC651152F-4M04-TLM makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Power management systems
  • Signal processing units
  • Automotive electronics
  • Industrial control systems
  • Portable and battery-operated devices

Technical Specifications

The LC651152F-4M04-TLM boasts a comprehensive set of technical specifications that ensure its suitability for high-demand applications:

  • Manufacturer: ON Semiconductor
  • Product Category: Integrated Circuit
  • RoHS: Compliant
  • Mounting Style: Surface Mount
  • Package / Case: Specific to ON Semiconductor standards
  • Operating Temperature Range: Specified by manufacturer

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their support team.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
Lowest to $10.3783
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6205 $64.8200
90+ $1.3306 $119.7540
135+ $1.2890 $174.0150
190+ $1.2474 $237.0060
240+ $1.2058 $289.3920
325+ $1.0811 $351.3575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess