EN
  • EN
  • DE
  • IT

LC709006V-TLM-E

Part No LC709006V-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - I/O Expanders
Description IC IO EXPANDER / I/O Expander
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Interrupt Output No
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number LC709
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922765-LC709006V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC709006V-TLM-E CAD Model

Description

ON Semiconductor LC709006V-TLM-E

The ON Semiconductor LC709006V-TLM-E is a cutting-edge, high-performance battery fuel gauge IC designed to provide precise battery management for single-cell Lithium-ion (Li-ion) batteries. This advanced integrated circuit (IC) is a perfect solution for a wide range of portable electronic devices, such as smartphones, tablets, digital cameras, and other handheld gadgets, where accurate battery monitoring is essential for user convenience and device efficiency.

The LC709006V-TLM-E utilizes a sophisticated algorithm to monitor the battery's voltage, current, and temperature to accurately predict the remaining battery capacity and runtime. This enables devices to give users precise information about how much battery life is left before a recharge is needed. The IC's ability to provide this crucial data helps in enhancing the user experience by avoiding unexpected device shutdowns and ensuring optimal battery utilization.

One of the key features of the LC709006V-TLM-E is its compact form factor. The small package size makes it an excellent choice for space-constrained applications where PCB real estate is at a premium. Despite its diminutive size, it does not compromise on performance, offering high accuracy and reliability in battery monitoring.

Additionally, the LC709006V-TLM-E offers an I2C interface, which allows for easy integration into system designs. Through this interface, the host system can access the battery information provided by the IC, enabling the system to make informed decisions based on the battery status. This includes decisions related to power management, charging control, and energy conservation, which can lead to extended battery life and improved device performance.

ON Semiconductor has designed the LC709006V-TLM-E with safety in mind. The IC includes various protection features to safeguard the battery from conditions that could lead to damage, such as overcharging, over-discharging, and extreme temperatures. These protective measures ensure that the battery operates within its safe operating area, contributing to the longevity and stability of both the battery and the device it powers.

In summary, the ON Semiconductor LC709006V-TLM-E is an essential component for modern portable electronics, providing accurate battery management, compact design, easy integration, and robust safety features to enhance the overall user experience and device performance.

You May Also Be Interested in

Maxim Integrated
IC XPNDR 400KHZ I2C 24QSOP
Lowest to $4.4966
Maxim Integrated
IC XPNDR 100KHZ 2-WIRE 16QSOP
Lowest to $4.3879
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $20.1041
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Lowest to $132.4090
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
SMSC Corporation
LPC SUPER I/O / I/O Expander
Lowest to $14.9993

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8680 $65.1000
185+ $0.7122 $131.7570
285+ $0.6900 $196.6500
390+ $0.6677 $260.4030
505+ $0.6455 $325.9775
675+ $0.5787 $390.6225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess