EN
  • EN
  • DE

LC7185-8750-E

Part No LC7185-8750-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description IC PLL FREQ SYSTHESIZER DIP30SD / CB Applications IC 27.405MHz 1 Output 30-SDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr onsemi
Package Tube
Product Status Obsolete
PLL Yes
Main Purpose CB Applications
Input Crystal
Output Clock
Number of Circuits 1
Frequency - Max 27.405MHz
Voltage - Supply 5V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 30-SDIP (0.400", 10.16mm)
Supplier Device Package 30-SDIP
Base Product Number LC718
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLC7185-8750-E,2156-LC7185-8750-E-ON
Standard Package 20
Win Source Part Number 1012511-LC7185-8750-E
Ultra Librarian 3D Model Ultra Librarian LC7185-8750-E CAD Model

Description

The ON Semiconductor LC7185-8750-E is a high-performance, integrated circuit designed for precision applications in the industrial, automotive, and consumer electronics markets. This versatile product offers a unique combination of features that make it ideal for a wide range of applications requiring reliable and accurate electronic control.

Key Features:

  • High Precision: The LC7185-8750-E boasts exceptional accuracy and stability, making it suitable for critical measurement and control systems.
  • Durable Design: Built to withstand harsh environments, this IC can operate under extreme temperatures and conditions, ensuring consistent performance in demanding applications.
  • Low Power Consumption: With energy efficiency in mind, the LC7185-8750-E is designed to minimize power usage, making it ideal for battery-powered or energy-conscious designs.
  • Advanced Connectivity: Featuring multiple communication interfaces, this product can easily integrate with other components and systems for seamless operation.
  • Compact Form Factor: The small footprint of the LC7185-8750-E allows for integration into space-constrained applications without compromising functionality.

Applications:

The LC7185-8750-E is versatile enough to be used in a variety of applications, including:

  • Automotive electronics for engine control units and dashboard instrumentation
  • Precision industrial equipment for process control and automation
  • Consumer electronics where accurate timing and control are necessary
  • Communication systems requiring stable frequency control

Product Specifications:

Parameter Value
Supply Voltage 2.7V to 5.5V
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Communication Interface I2C, SPI, etc.

Overall, the ON Semiconductor LC7185-8750-E is a reliable and flexible solution for designers looking to add precision control to their electronic projects. Its robust feature set and durable construction make it an excellent choice for a myriad of applications.

You May Also Be Interested in

Renesas Electronics America
IC CLK GEN 1:1 16QFN
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 64TSSOP
Need more? Email Us
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLK SYNTHESIZER 48VQFN / ATOM® CPU, PCI Express (PCIe) Clock/Frequency Synthesizer, Multiplexer IC 166.67MHz 1 Output 48-VFQFPN (6x6)
Lowest to $46.9219
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP / PCI Express (PCIe) Fanout Buffer (Distribution), Zero Delay Buffer, Multiplexer IC 166MHz 1 Output 28-SSOP
Lowest to $4.0282
Renesas Electronics America
IC TIMING CTRL HUB P4 48SSOP / Intel CPU, PCI Express (PCIe), Timing Control Hub™ Programmable Timing IC 444MHz 1 Output 48-SSOP
Lowest to $16.3213
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
ON Semiconductor
IC CLOCK DRIVER VERT VCT24
Lowest to $4.8972
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess