EN
  • EN
  • DE

LC72131D-N-E

Part No LC72131D-N-E
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294746-LC72131D-N-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LC72131D-N-E CAD Model

Description

The LC72131D-N-E is a sophisticated PLL (Phase Locked Loop) frequency synthesizer designed by ON Semiconductor, tailored for the modern demands of communication equipment, particularly in the radio frequency (RF) domain. This integrated circuit (IC) is notable for its versatility and high performance, making it an ideal choice for a wide range of applications, including car radios, high-fidelity FM/AM tuners, and communication devices.

Key Features

  • High-Resolution PLL Circuit: The LC72131D-N-E boasts a high-resolution PLL circuit, allowing for precise frequency synthesis and stable signal processing.
  • Serial Data Control: It includes a serial data control interface, which simplifies the communication and control with microprocessors.
  • Versatile Operating Range: This product operates over a wide frequency range, catering to both AM and FM bands, thereby providing designers with flexibility in various applications.
  • Low Power Consumption: The IC is designed with power efficiency in mind, ensuring low power consumption for battery-powered devices.
  • Compact Packaging: Available in a compact package, the LC72131D-N-E is suitable for space-constrained applications, without compromising on functionality.

Applications

The LC72131D-N-E is engineered to meet the requirements of a broad spectrum of RF applications. Its precision and reliability make it particularly well-suited for use in:

  • Automotive entertainment systems
  • Home audio systems
  • Two-way communication devices
  • Professional radio equipment

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LC72131D-N-E is manufactured under stringent quality control standards to ensure optimal performance and reliability. Customers can also access comprehensive technical support for product integration and troubleshooting.

In summary, the LC72131D-N-E from ON Semiconductor is a state-of-the-art PLL frequency synthesizer that combines precision, efficiency, and versatility. Its suitability for a wide range of RF applications makes it a valuable component in any electronics designer's toolkit.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess