EN
  • EN
  • DE

LC72137-D

Part No LC72137-D
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer ON Semiconductor
Win Source Part Number 294761-LC72137-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC72137-D CAD Model

Description

The LC72137-D from ON Semiconductor is a highly integrated PLL (Phase Locked Loop) frequency synthesizer designed for use in AM/FM radio receivers. This advanced IC is capable of handling both AM and FM signal processing with exceptional precision and reliability. With its compact design and versatile features, the LC72137-D is an ideal choice for a wide range of applications in the automotive industry, consumer electronics, and communication devices.

Key Features

  • Frequency Range: The device supports an extensive frequency range, accommodating FM band coverage from 30 MHz to 120 MHz and AM band coverage from 1.5 MHz to 30 MHz, making it suitable for global radio standards.
  • High Integration: The LC72137-D integrates several functions such as a prescaler, programmable divider, phase comparator, charge pump, and control logic in a single chip, reducing the need for external components and simplifying circuit design.
  • Serial Data Control: It features a serial data input that allows for easy control using a microcontroller, enabling the selection of frequency, band, and other operational parameters with simple software commands.
  • Low Power Consumption: Designed with power efficiency in mind, the LC72137-D operates with low power consumption, making it suitable for battery-powered devices.
  • Minimal External Components: The synthesizer requires only a few external components, such as a reference crystal and loop filter, to create a complete PLL circuit, thereby minimizing the overall bill of materials.

Applications

The LC72137-D is versatile enough to be used in various applications, including but not limited to portable radios, car radios, hi-fi audio systems, and communication equipment. Its robust performance and ease of integration make it a go-to solution for designers looking to create high-quality, reliable radio systems.

Summary

In summary, the LC72137-D from ON Semiconductor is a sophisticated PLL frequency synthesizer that offers a blend of performance, integration, and ease of use for AM/FM radio applications. Its broad frequency range, serial control interface, and low power consumption make it a highly efficient and flexible component for modern radio receiver designs.

You May Also Be Interested in

Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Cypress Semiconductor Corp
Low Skew Clock Buffer
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7496 $63.2456
25+ $4.7182 $117.9550
38+ $4.5703 $173.6714
53+ $4.4225 $234.3925
68+ $4.2758 $290.7544
91+ $3.8334 $348.8394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess