EN
  • EN
  • DE

LC72146MA-AH

Part No LC72146MA-AH
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYSTHESIZER MFP24  /  IC 24-SOP (0.213", 5.40mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr onsemi
Series *
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 24-SOP (0.213", 5.40mm Width)
Supplier Device Package 24-MFP
Base Product Number LC721
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ONSONSLC72146MA-AH,2156-LC72146MA-AH-ONTR
Standard Package 2,000
Win Source Part Number 1008099-LC72146MA-AH
Ultra Librarian 3D Model Ultra Librarian LC72146MA-AH CAD Model

Description

The LC72146MA-AH is a state-of-the-art PLL frequency synthesizer designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is specifically engineered to meet the demanding requirements of modern communication systems, including car audio systems, mobile radios, and other RF communication devices.

At the heart of the LC72146MA-AH lies a high-performance phase-locked loop (PLL) circuit that provides precise frequency generation and stability. It supports a wide range of input frequencies, making it an ideal choice for various applications. The product is designed to offer exceptional performance with low power consumption, which is crucial for battery-operated devices.

The LC72146MA-AH comes in a compact package, allowing for easy integration into space-constrained designs. It is built to deliver high reliability and durability, ensuring long-term performance even under harsh operating conditions. The device also features a built-in programmable divider, which allows for flexible frequency setting and fine-tuning to meet specific system requirements.

Key features of the LC72146MA-AH include a user-friendly interface that simplifies the programming process. This is complemented by a serial data input that enables easy control via microcontrollers or other digital systems. The device also boasts a low-phase noise characteristic, which is critical for maintaining signal integrity and reducing interference in communication systems.

ON Semiconductor's commitment to quality is evident in the LC72146MA-AH, which is manufactured using advanced semiconductor processes. This ensures high performance, low power dissipation, and compliance with stringent industry standards. Whether you're designing a high-fidelity car audio system or a robust communication device, the LC72146MA-AH is a reliable and efficient solution that can help you achieve your design objectives.

In summary, the LC72146MA-AH from ON Semiconductor is a versatile and energy-efficient PLL frequency synthesizer that offers excellent performance for a wide range of RF communication applications. Its advanced features and robust design make it a top choice for engineers looking to create high-quality, reliable, and efficient products.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Analog Devices Inc.
1750MHz 3V~3.6V 2 LFCSP-24(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $16.0075
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess