EN
  • EN
  • DE

LC723341E

Part No LC723341E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76360-LC723341E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC723341E CAD Model

Description

The LC723341E from ON Semiconductor is a highly integrated circuit designed for a range of applications requiring efficient power management and reliable performance. This versatile component is well-suited for consumer electronics, automotive systems, and industrial equipment, showcasing ON Semiconductor's commitment to innovation and quality.

Key Features

  • Low Power Consumption: The LC723341E is engineered to operate with minimal power draw, making it ideal for battery-powered devices where energy efficiency is paramount.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying design and assembly processes.
  • Robust Performance: Built to withstand challenging conditions, the LC723341E maintains stable operation even in environments with fluctuating temperatures and voltages.
  • Flexible Applications: Its versatile design allows it to be used in a variety of products, from small handheld devices to larger, more complex systems.

Applications

The LC723341E is suitable for a wide range of applications. In consumer electronics, it can be found in smartphones, tablets, and portable gaming devices, where its power efficiency and compact size are highly valued. Automotive manufacturers utilize this IC for in-vehicle infotainment systems and advanced driver-assistance systems (ADAS), where reliability is critical. Additionally, in the industrial sector, the LC723341E can be employed in automation systems, power supply units, and control modules.

Technical Specifications

ON Semiconductor's LC723341E offers a comprehensive set of technical specifications designed to meet the requirements of various applications. It features a wide operating temperature range, ensuring functionality in extreme conditions. The IC also supports multiple communication protocols, allowing for easy integration with existing systems and components.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LC723341E is no exception. Each chip undergoes rigorous testing to ensure it meets the high standards expected by the industry. Customers can trust in the reliability and longevity of this integrated circuit for their critical applications.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess