EN
  • EN
  • DE

LC72725NM-TLM-E

Part No LC72725NM-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76421-LC72725NM-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72725NM-TLM-E CAD Model

Description

The LC72725NM-TLM-E is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is specifically tailored for advanced digital audio processing applications and offers a range of features that make it an ideal choice for high-performance audio systems.

Key Features

  • High-Quality Audio Processing: The LC72725NM-TLM-E is designed to handle complex audio signal processing tasks, ensuring clear and high-quality audio output.
  • Low Power Consumption: This device is engineered for efficiency, consuming minimal power, which makes it suitable for battery-powered devices or applications where power conservation is crucial.
  • Compact Package: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising performance.
  • Robust Temperature Range: It operates within a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Advanced Technology: Utilizing ON Semiconductor's advanced technology, the LC72725NM-TLM-E provides superior performance and durability.

Applications

The LC72725NM-TLM-E is versatile and can be used in a variety of audio applications. Its performance and features make it particularly well-suited for:

  • Home Theater Systems
  • Professional Audio Equipment
  • Car Audio Systems
  • Portable Audio Devices
  • Smart Speakers

Technical Specifications

The device boasts a series of technical specifications that highlight its capabilities:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Package Type: (specify type)
  • Signal-to-Noise Ratio: (specify dB)
  • THD+N: (specify %)

In summary, the LC72725NM-TLM-E from ON Semiconductor represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers and manufacturers seeking to enhance the audio experience in their products.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0127
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
ON Semiconductor
Lowest to $0.0173
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
NXP / Nexperia
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1908 $59.5400
120+ $0.9771 $117.2520
185+ $0.9471 $175.2135
255+ $0.9159 $233.5545
330+ $0.8859 $292.3470
440+ $0.7946 $349.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess