EN
  • EN
  • DE

LC7366N

Part No LC7366N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76431-LC7366N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC7366N CAD Model

Description

ON Semiconductor LC7366N: A Robust LCD Driver Solution

The LC7366N from ON Semiconductor is a high-performance LCD driver that is designed to meet the needs of a wide range of applications requiring reliable display solutions. This integrated circuit is engineered to drive liquid crystal displays with precision and efficiency, making it an ideal choice for designers looking to enhance the user interface of their products.

Key Features

  • High Drive Capability: The LC7366N can drive multiple LCD segments, allowing for the creation of detailed and informative displays.
  • Low Power Consumption: It is optimized for low power operation, which is critical for battery-powered devices, ensuring longer operation times between charges.
  • Wide Operating Voltage Range: This driver supports a broad range of supply voltages, providing flexibility in various system designs and ensuring compatibility with different types of LCD panels.
  • Simple Interface: The device offers an easy-to-use interface that simplifies the process of connecting the LCD, reducing development time and complexity.
  • Robust Design: ON Semiconductor's commitment to quality means the LC7366N is built to withstand the demands of daily operation, providing a reliable display solution that end-users can trust.

Applications

The LC7366N is versatile and can be used in a multitude of devices, including:

  • Handheld instruments
  • Portable medical devices
  • Consumer electronics
  • Automotive dashboards
  • Industrial control panels

Technical Specifications

With a commitment to technical excellence, the LC7366N boasts specifications that ensure top-notch performance:

  • Segment driver capability
  • Extended temperature range for operation in harsh environments
  • Compatibility with various microcontroller interfaces

In conclusion, the LC7366N LCD driver from ON Semiconductor is a sophisticated and reliable component that offers a seamless display solution for a wide array of electronic products. Its combination of low power consumption, high drive capability, and robust design makes it an excellent choice for manufacturers looking to deliver high-quality visual experiences to their customers.

You May Also Be Interested in

Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1617
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Lowest to $10.3783
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess