EN
  • EN
  • DE

LC75343M-MPB-E

Part No LC75343M-MPB-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description ELECTRONIC VOLUME / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176538-LC75343M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LC75343M-MPB-E CAD Model

Description

The LC75343M-MPB-E is an advanced electronic component designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to delivering high-quality, reliable, and innovative solutions to meet the evolving needs of electronic systems across various applications.

Key Features

  • High Integration: The LC75343M-MPB-E is a highly integrated circuit, which simplifies the design and reduces the number of external components required in the application. This integration helps in minimizing the overall system size and cost.
  • Audio Signal Handling: Specifically tailored for audio signal processing, this component is capable of handling various audio functions with precision and clarity, making it ideal for high-fidelity audio systems.
  • Low Power Consumption: Engineered for efficiency, the LC75343M-MPB-E operates with low power consumption, which is crucial for battery-powered devices and contributes to energy savings in larger systems.
  • Robust Performance: The product is designed to deliver robust performance and maintain functionality under a wide range of operating conditions, ensuring reliability in diverse environments.

Applications

The versatility of the LC75343M-MPB-E allows it to be used in a myriad of applications. It's particularly well-suited for:

  • High-end audio equipment such as amplifiers, receivers, and mixing consoles.
  • Automotive audio systems where durability and performance are critical.
  • Consumer electronics, including home theater systems and smart speakers.

Technical Specifications

The LC75343M-MPB-E boasts an array of technical specifications that make it a standout choice for designers and engineers. Some of its notable specifications include:

  • Operating Temperature Range: Ensuring reliable operation in various environmental conditions.
  • Package Type: Offered in a manageable package for ease of integration into a wide range of products.
  • Quality and Compliance: Meets stringent industry standards for quality and regulatory compliance, ensuring a reliable and safe product for end-users.

In conclusion, the LC75343M-MPB-E from ON Semiconductor is a high-quality, versatile component that offers excellent performance for audio signal processing applications. Its integration, power efficiency, and robust design make it an ideal choice for manufacturers seeking to enhance their audio products with reliable and innovative technology.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Texas Instruments
Lowest to $3.8651
Texas Instruments
Lowest to $2.0045
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess