EN
  • EN
  • DE

LC75382E

Part No LC75382E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76563-LC75382E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75382E CAD Model

Description

ON Semiconductor LC75382E Product Overview

The LC75382E is an advanced electronic volume controller integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This product is engineered to deliver precise volume control and is widely used in high-end audio systems, including home theater systems, professional mixing consoles, and automotive audio systems.

Key Features

  • High-Resolution Control: The LC75382E provides fine volume adjustment with a high-resolution parameter set, ensuring users can achieve the perfect sound level with minimal distortion.
  • Serial Data Control: It features serial data control, which allows for easy interfacing with microcontrollers and other digital systems, enabling complex volume settings and adjustments through software.
  • Multiple Input Channels: This IC supports multiple input channels, giving designers the flexibility to manage various audio sources within a single system.
  • Low Noise and Distortion: The LC75382E is designed to have low noise and distortion characteristics, ensuring audio output of the highest quality.
  • Integrated Tone Control: It includes integrated tone control functions, such as bass and treble adjustments, providing users with comprehensive sound customization options.

Applications

The versatility of the LC75382E makes it suitable for a wide range of audio applications. Its high-resolution volume control is ideal for audiophile-grade audio equipment, where precision is key. In professional audio settings, the IC's ability to manage multiple inputs and provide tone control is invaluable. The automotive industry also benefits from the robustness and quality of the LC75382E, where it is used to enhance the in-car entertainment experience.

Technical Specifications

The LC75382E operates over a wide power supply range and is housed in a compact package, making it suitable for space-constrained applications. Its technical specifications ensure compatibility with current audio system design standards and provide designers with a reliable solution for volume control needs.

For detailed technical specifications, application notes, and support documentation, please refer to the official ON Semiconductor LC75382E product datasheet and resources available on the ON Semiconductor website.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $3.5981
LSI Computer Systems
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
STMicroelectronics
Lowest to $3.1721
STMicroelectronics
Lowest to $9.7932
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1046 $58.9874
46+ $2.5479 $117.2034
71+ $2.4682 $175.2422
97+ $2.3885 $231.6845
126+ $2.3088 $290.9088
168+ $2.0698 $347.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess