Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Active
Display Type LCD
Configuration 261 Segment, 344 Segment
Operating Supply Current 250μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 070795-LC75813TS-E
Popularity Medium
Supply and Demand Status Balance
Quantity per package 450
Ultra Librarian 3D Model Ultra Librarian LC75813TS-E CAD Model

Description

The LC75813TS-E is an advanced CMOS LSI decoder chip designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This highly integrated chip is tailored for use in electronic tuning systems that require LCD drivers and key scan functions. It is particularly suitable for car audio applications, home audio systems, and other consumer electronics where display and control interfaces are essential.

Key Features

  • Highly Integrated: The LC75813TS-E offers a comprehensive solution by integrating LCD drivers and key scan circuitry, reducing the number of components required in the system design.
  • Versatile Display Control: Capable of driving up to 208 segments of an LCD, this chip can handle sophisticated display requirements, including alphanumeric characters and graphical elements.
  • Key Scan Function: It includes a built-in key scan circuit that can scan up to 30 keys, allowing for a simplified interface between the user and the device.
  • Serial Data Control: The device uses a serial data input method, which minimizes the number of pins required for interfacing, thus simplifying PCB layout and reducing overall design complexity.
  • Multiple Display Modes: The LC75813TS-E supports various display modes, enabling dynamic and static drive methods to suit different LCD panel specifications and power requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates on low power, making it ideal for battery-powered devices or applications where power conservation is crucial.

Applications

The LC75813TS-E's versatile nature makes it a perfect choice for a range of applications. Its primary use is found in:

  • Car Audio Systems
  • Home Audio and Video Equipment
  • Portable Music Players
  • Other Electronic Devices Requiring LCD Display and Control

ON Semiconductor's LC75813TS-E is a testament to the company's commitment to providing innovative, high-quality components for the modern electronic market. Its combination of functionality, efficiency, and reliability makes it an excellent choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

NXP / Nexperia
Universal LCD driver for low multiplex rates
Lowest to $8.2830
ECAD model for PCF8576DH/2
ams
64 LEDs, I²C Interfaced LED Driver with Keyscan
Lowest to $89.9237
ECAD model for AS1115-BQFT
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
ECAD model for DLPC3420ZVB
Alpha Industries
800mA Low Dropout Regulator SCSI-II Active Terminator
Lowest to $0.1695
ECAD model for AS1117
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.7475
ECAD model for BU9796AFS-E2
Microchip Technology
32-Channel Vacuum-Fluorescent Display Driver | IC DISPLAY DRIVER 32CH 80V 44PLC
Need more? Email Us
ECAD model for HV518PJ-G
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
NXP / Nexperia
BCD to 7-segment latch/decoder/driver
Lowest to $1.5915
ECAD model for HEF4543BP
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.3064 $68.9024
37+ $3.5328 $130.7136
57+ $3.4228 $195.0996
79+ $3.3130 $261.7270
102+ $3.2016 $326.5632
136+ $2.8704 $390.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,960 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention